Capital Lighting, Inc. 5847S Mid. Chandeliers-Candle 748892

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.00 Bulb Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857005707
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.00 Bulb Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857005707

Suppliers

Company
Product
Description
Supplier Links
5847S Mid. Chandeliers-Candle - 748892 - Capital Lighting, Inc.
Columbus, OH, USA
5847S Mid. Chandeliers-Candle
748892
5847S Mid. Chandeliers-Candle 748892
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.00 Bulb Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857005707

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 28.00
Bulb
Qty: 15
Wattage: 60
Finish: Polished Silver
UPC: 771857005707

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748892
Product Name 5847S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details