Capital Lighting, Inc. 5846S Mini Chandeliers-Candle 748890

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver UPC: 771857015430
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver UPC: 771857015430

Suppliers

Company
Product
Description
Supplier Links
5846S Mini Chandeliers-Candle - 748890 - Capital Lighting, Inc.
Columbus, OH, USA
5846S Mini Chandeliers-Candle
748890
5846S Mini Chandeliers-Candle 748890
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver UPC: 771857015430

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Silver
UPC: 771857015430

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748890
Product Name 5846S Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details