Capital Lighting, Inc. 6616-20A Mid. Chandeliers-Candle 748883

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857020038
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857020038

Suppliers

Company
Product
Description
Supplier Links
6616-20A Mid. Chandeliers-Candle - 748883 - Capital Lighting, Inc.
Columbus, OH, USA
6616-20A Mid. Chandeliers-Candle
748883
6616-20A Mid. Chandeliers-Candle 748883
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857020038

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 31.00
Bulb
Type: E12 Candelabra
Qty: 16
Wattage: 60
Finish: Polished Gold
UPC: 771857020038

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748883
Product Name 6616-20A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details