Capital Lighting, Inc. 5852S Mini Chandeliers-Candle 748877

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver UPC: 771857003741
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver UPC: 771857003741

Suppliers

Company
Product
Description
Supplier Links
5852S Mini Chandeliers-Candle - 748877 - Capital Lighting, Inc.
Columbus, OH, USA
5852S Mini Chandeliers-Candle
748877
5852S Mini Chandeliers-Candle 748877
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver UPC: 771857003741

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Silver
UPC: 771857003741

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748877
Product Name 5852S Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details