Capital Lighting, Inc. 5868S Semi-Flush Mts.-Bowl Style 748875

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Silver UPC: 771857015485
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Silver UPC: 771857015485

Suppliers

Company
Product
Description
Supplier Links
5868S Semi-Flush Mts.-Bowl Style - 748875 - Capital Lighting, Inc.
Columbus, OH, USA
5868S Semi-Flush Mts.-Bowl Style
748875
5868S Semi-Flush Mts.-Bowl Style 748875
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Silver UPC: 771857015485

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Polished Silver
UPC: 771857015485

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748875
Product Name 5868S Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details