Capital Lighting, Inc. 5856S Mid. Chandeliers-Other 748871

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 17 Wattage: 40 Finish: Polished Silver UPC: 771857003789
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 17 Wattage: 40 Finish: Polished Silver UPC: 771857003789

Suppliers

Company
Product
Description
Supplier Links
5856S Mid. Chandeliers-Other - 748871 - Capital Lighting, Inc.
Columbus, OH, USA
5856S Mid. Chandeliers-Other
748871
5856S Mid. Chandeliers-Other 748871
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 17 Wattage: 40 Finish: Polished Silver UPC: 771857003789

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 17
Wattage: 40
Finish: Polished Silver
UPC: 771857003789

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748871
Product Name 5856S Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details