PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Polished Silver
UPC: 771857005691
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 748870 |
| Product Name | 5858S Mid. Chandeliers-Candle |
| Application | Residential |