Capital Lighting, Inc. 5855A Mini Chandeliers-Candle 748868

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857045260
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857045260

Suppliers

Company
Product
Description
Supplier Links
5855A Mini Chandeliers-Candle - 748868 - Capital Lighting, Inc.
Columbus, OH, USA
5855A Mini Chandeliers-Candle
748868
5855A Mini Chandeliers-Candle 748868
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857045260

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Silver
UPC: 771857045260

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748868
Product Name 5855A Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details