Capital Lighting, Inc. 5848A Mid. Chandeliers-Candle 748866

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Polished Silver UPC: 771857020526
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Polished Silver UPC: 771857020526

Suppliers

Company
Product
Description
Supplier Links
5848A Mid. Chandeliers-Candle - 748866 - Capital Lighting, Inc.
Columbus, OH, USA
5848A Mid. Chandeliers-Candle
748866
5848A Mid. Chandeliers-Candle 748866
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Polished Silver UPC: 771857020526

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 24
Wattage: 60
Finish: Polished Silver
UPC: 771857020526

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748866
Product Name 5848A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details