Capital Lighting, Inc. 5854A Mid. Chandeliers-Other 748865

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857045222
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857045222

Suppliers

Company
Product
Description
Supplier Links
5854A Mid. Chandeliers-Other - 748865 - Capital Lighting, Inc.
Columbus, OH, USA
5854A Mid. Chandeliers-Other
748865
5854A Mid. Chandeliers-Other 748865
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857045222

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Silver
UPC: 771857045222

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748865
Product Name 5854A Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details