Capital Lighting, Inc. 5849A Large Chandeliers-Candle 748863

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 51.00 Bulb Type: Candelabra Qty: 48 Wattage: 40 Finish: Polished Silver UPC: 771857020533
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 51.00 Bulb Type: Candelabra Qty: 48 Wattage: 40 Finish: Polished Silver UPC: 771857020533

Suppliers

Company
Product
Description
Supplier Links
5849A Large Chandeliers-Candle - 748863 - Capital Lighting, Inc.
Columbus, OH, USA
5849A Large Chandeliers-Candle
748863
5849A Large Chandeliers-Candle 748863
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 51.00 Bulb Type: Candelabra Qty: 48 Wattage: 40 Finish: Polished Silver UPC: 771857020533

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 51.00
Bulb
Type: Candelabra
Qty: 48
Wattage: 40
Finish: Polished Silver
UPC: 771857020533

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748863
Product Name 5849A Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details