Capital Lighting, Inc. 5853A Mini Chandeliers-Candle 748862

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver UPC: 771857034547
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver UPC: 771857034547

Suppliers

Company
Product
Description
Supplier Links
5853A Mini Chandeliers-Candle - 748862 - Capital Lighting, Inc.
Columbus, OH, USA
5853A Mini Chandeliers-Candle
748862
5853A Mini Chandeliers-Candle 748862
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver UPC: 771857034547

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Silver
UPC: 771857034547

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748862
Product Name 5853A Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details