Capital Lighting, Inc. 5851A Mid. Chandeliers-Other 748861

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857045239
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857045239

Suppliers

Company
Product
Description
Supplier Links
5851A Mid. Chandeliers-Other - 748861 - Capital Lighting, Inc.
Columbus, OH, USA
5851A Mid. Chandeliers-Other
748861
5851A Mid. Chandeliers-Other 748861
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857045239

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Silver
UPC: 771857045239

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748861
Product Name 5851A Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details