Capital Lighting, Inc. 5852A Mini Chandeliers-Candle 748860

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver UPC: 771857045253
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver UPC: 771857045253

Suppliers

Company
Product
Description
Supplier Links
5852A Mini Chandeliers-Candle - 748860 - Capital Lighting, Inc.
Columbus, OH, USA
5852A Mini Chandeliers-Candle
748860
5852A Mini Chandeliers-Candle 748860
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver UPC: 771857045253

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Silver
UPC: 771857045253

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748860
Product Name 5852A Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details