Capital Lighting, Inc. 5894-20A Flush Mounts-Bowl Style 748859

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857020212
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857020212

Suppliers

Company
Product
Description
Supplier Links
5894-20A Flush Mounts-Bowl Style - 748859 - Capital Lighting, Inc.
Columbus, OH, USA
5894-20A Flush Mounts-Bowl Style
748859
5894-20A Flush Mounts-Bowl Style 748859
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857020212

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: G16.5
Qty: 9
Wattage: 40
Finish: Polished Gold
UPC: 771857020212

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748859
Product Name 5894-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details