Capital Lighting, Inc. 5798A Pendants-Bowl Style 748848

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Silver UPC: 790576086873
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Silver UPC: 790576086873

Suppliers

Company
Product
Description
Supplier Links
5798A Pendants-Bowl Style - 748848 - Capital Lighting, Inc.
Columbus, OH, USA
5798A Pendants-Bowl Style
748848
5798A Pendants-Bowl Style 748848
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Silver UPC: 790576086873

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Silver
UPC: 790576086873

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748848
Product Name 5798A Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details