Capital Lighting, Inc. 5889S Sconces-Pocket 748845

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Length 38.00 Extension: 12 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: Polished Silver UPC: 771857019100
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Length 38.00 Extension: 12 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: Polished Silver UPC: 771857019100

Suppliers

Company
Product
Description
Supplier Links
5889S Sconces-Pocket - 748845 - Capital Lighting, Inc.
Columbus, OH, USA
5889S Sconces-Pocket
748845
5889S Sconces-Pocket 748845
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Length 38.00 Extension: 12 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: Polished Silver UPC: 771857019100

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 38.00
Length 38.00
Extension: 12
Bulb
Type: Candelabra
Qty: 16
Wattage: 40
Finish: Polished Silver
UPC: 771857019100

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748845
Product Name 5889S Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details