Capital Lighting, Inc. 5872S Mid. Chandeliers-Candle 748844

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 39 Wattage: 60 Finish: Polished Silver UPC: 771857015515
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 39 Wattage: 60 Finish: Polished Silver UPC: 771857015515

Suppliers

Company
Product
Description
Supplier Links
5872S Mid. Chandeliers-Candle - 748844 - Capital Lighting, Inc.
Columbus, OH, USA
5872S Mid. Chandeliers-Candle
748844
5872S Mid. Chandeliers-Candle 748844
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 39 Wattage: 60 Finish: Polished Silver UPC: 771857015515

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 39
Wattage: 60
Finish: Polished Silver
UPC: 771857015515

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748844
Product Name 5872S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details