Capital Lighting, Inc. 5874S Large Chandeliers-Candle 748843

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Candelabra Qty: 62 Wattage: 60 Finish: Polished Silver UPC: 771857015539
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Candelabra Qty: 62 Wattage: 60 Finish: Polished Silver UPC: 771857015539

Suppliers

Company
Product
Description
Supplier Links
5874S Large Chandeliers-Candle - 748843 - Capital Lighting, Inc.
Columbus, OH, USA
5874S Large Chandeliers-Candle
748843
5874S Large Chandeliers-Candle 748843
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Candelabra Qty: 62 Wattage: 60 Finish: Polished Silver UPC: 771857015539

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 62
Wattage: 60
Finish: Polished Silver
UPC: 771857015539

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748843
Product Name 5874S Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details