Capital Lighting, Inc. 5888S Sconces-Pocket 748842

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Length 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Silver UPC: 771857015584
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Length 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Silver UPC: 771857015584

Suppliers

Company
Product
Description
Supplier Links
5888S Sconces-Pocket - 748842 - Capital Lighting, Inc.
Columbus, OH, USA
5888S Sconces-Pocket
748842
5888S Sconces-Pocket 748842
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Length 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Silver UPC: 771857015584

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Length 19.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Silver
UPC: 771857015584

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748842
Product Name 5888S Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details