Capital Lighting, Inc. 5886S Sconces-Pocket 748840

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver UPC: 771857070262
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver UPC: 771857070262

Suppliers

Company
Product
Description
Supplier Links
5886S Sconces-Pocket - 748840 - Capital Lighting, Inc.
Columbus, OH, USA
5886S Sconces-Pocket
748840
5886S Sconces-Pocket 748840
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver UPC: 771857070262

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.00
Length 9.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Silver
UPC: 771857070262

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748840
Product Name 5886S Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details