Capital Lighting, Inc. 5856A Mid. Chandeliers-Other 748839

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 17 Wattage: 40 Finish: Polished Silver UPC: 771857045215
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 17 Wattage: 40 Finish: Polished Silver UPC: 771857045215

Suppliers

Company
Product
Description
Supplier Links
5856A Mid. Chandeliers-Other - 748839 - Capital Lighting, Inc.
Columbus, OH, USA
5856A Mid. Chandeliers-Other
748839
5856A Mid. Chandeliers-Other 748839
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 17 Wattage: 40 Finish: Polished Silver UPC: 771857045215

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 17
Wattage: 40
Finish: Polished Silver
UPC: 771857045215

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748839
Product Name 5856A Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details