Capital Lighting, Inc. 5874A Large Chandeliers-Candle 748838

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Candelabra Qty: 62 Wattage: 60 Finish: Polished Silver UPC: 771857020618
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Candelabra Qty: 62 Wattage: 60 Finish: Polished Silver UPC: 771857020618

Suppliers

Company
Product
Description
Supplier Links
5874A Large Chandeliers-Candle - 748838 - Capital Lighting, Inc.
Columbus, OH, USA
5874A Large Chandeliers-Candle
748838
5874A Large Chandeliers-Candle 748838
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 43.00 Bulb Type: Candelabra Qty: 62 Wattage: 60 Finish: Polished Silver UPC: 771857020618

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 62
Wattage: 60
Finish: Polished Silver
UPC: 771857020618

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748838
Product Name 5874A Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details