Capital Lighting, Inc. 5869A Flush Mounts-Bowl Style 748833

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.00 Bulb Type: Candelabra Qty: 17 Wattage: 40 Finish: Polished Silver UPC: 771857020564
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.00 Bulb Type: Candelabra Qty: 17 Wattage: 40 Finish: Polished Silver UPC: 771857020564

Suppliers

Company
Product
Description
Supplier Links
5869A Flush Mounts-Bowl Style - 748833 - Capital Lighting, Inc.
Columbus, OH, USA
5869A Flush Mounts-Bowl Style
748833
5869A Flush Mounts-Bowl Style 748833
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.00 Bulb Type: Candelabra Qty: 17 Wattage: 40 Finish: Polished Silver UPC: 771857020564

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 17
Wattage: 40
Finish: Polished Silver
UPC: 771857020564

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748833
Product Name 5869A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details