Capital Lighting, Inc. 5871A Mid. Chandeliers-Candle 748830

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Polished Silver UPC: 771857020588
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Polished Silver UPC: 771857020588

Suppliers

Company
Product
Description
Supplier Links
5871A Mid. Chandeliers-Candle - 748830 - Capital Lighting, Inc.
Columbus, OH, USA
5871A Mid. Chandeliers-Candle
748830
5871A Mid. Chandeliers-Candle 748830
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Polished Silver UPC: 771857020588

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 24
Wattage: 60
Finish: Polished Silver
UPC: 771857020588

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748830
Product Name 5871A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details