Capital Lighting, Inc. 5892-20A Flush Mounts-Bowl Style 748825

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857020199
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857020199

Suppliers

Company
Product
Description
Supplier Links
5892-20A Flush Mounts-Bowl Style - 748825 - Capital Lighting, Inc.
Columbus, OH, USA
5892-20A Flush Mounts-Bowl Style
748825
5892-20A Flush Mounts-Bowl Style 748825
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857020199

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: G16.5
Qty: 5
Wattage: 40
Finish: Polished Gold
UPC: 771857020199

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748825
Product Name 5892-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details