Capital Lighting, Inc. 1562-20S Flush Mounts-Bowl Style 748824

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857024074
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857024074

Suppliers

Company
Product
Description
Supplier Links
1562-20S Flush Mounts-Bowl Style - 748824 - Capital Lighting, Inc.
Columbus, OH, USA
1562-20S Flush Mounts-Bowl Style
748824
1562-20S Flush Mounts-Bowl Style 748824
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857024074

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: G16.5
Qty: 5
Wattage: 40
Finish: Polished Gold
UPC: 771857024074

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748824
Product Name 1562-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details