Capital Lighting, Inc. 1568-20S Flush Mounts-Bowl Style 748823

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857024135
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857024135

Suppliers

Company
Product
Description
Supplier Links
1568-20S Flush Mounts-Bowl Style - 748823 - Capital Lighting, Inc.
Columbus, OH, USA
1568-20S Flush Mounts-Bowl Style
748823
1568-20S Flush Mounts-Bowl Style 748823
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857024135

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Type: G16.5
Qty: 9
Wattage: 40
Finish: Polished Gold
UPC: 771857024135

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748823
Product Name 1568-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details