Capital Lighting, Inc. 5891-20A Flush Mounts-Bowl Style 748822

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857020182
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857020182

Suppliers

Company
Product
Description
Supplier Links
5891-20A Flush Mounts-Bowl Style - 748822 - Capital Lighting, Inc.
Columbus, OH, USA
5891-20A Flush Mounts-Bowl Style
748822
5891-20A Flush Mounts-Bowl Style 748822
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857020182

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: G16.5
Qty: 4
Wattage: 40
Finish: Polished Gold
UPC: 771857020182

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748822
Product Name 5891-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details