Capital Lighting, Inc. 1560-20A Flush Mounts-Bowl Style 748818

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857024029
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857024029

Suppliers

Company
Product
Description
Supplier Links
1560-20A Flush Mounts-Bowl Style - 748818 - Capital Lighting, Inc.
Columbus, OH, USA
1560-20A Flush Mounts-Bowl Style
748818
1560-20A Flush Mounts-Bowl Style 748818
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857024029

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Type: G16.5
Qty: 4
Wattage: 40
Finish: Polished Gold
UPC: 771857024029

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748818
Product Name 1560-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details