Capital Lighting, Inc. 5889A Sconces-Pocket 748816

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Length 38.00 Extension: 12 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: Polished Silver UPC: 771857020670
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Length 38.00 Extension: 12 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: Polished Silver UPC: 771857020670

Suppliers

Company
Product
Description
Supplier Links
5889A Sconces-Pocket - 748816 - Capital Lighting, Inc.
Columbus, OH, USA
5889A Sconces-Pocket
748816
5889A Sconces-Pocket 748816
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.00 Length 38.00 Extension: 12 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: Polished Silver UPC: 771857020670

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 38.00
Length 38.00
Extension: 12
Bulb
Type: Candelabra
Qty: 16
Wattage: 40
Finish: Polished Silver
UPC: 771857020670

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748816
Product Name 5889A Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details