Capital Lighting, Inc. 5888A Sconces-Pocket 748814

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Length 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Silver UPC: 771857020663
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Length 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Silver UPC: 771857020663

Suppliers

Company
Product
Description
Supplier Links
5888A Sconces-Pocket - 748814 - Capital Lighting, Inc.
Columbus, OH, USA
5888A Sconces-Pocket
748814
5888A Sconces-Pocket 748814
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Length 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Silver UPC: 771857020663

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Length 19.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Silver
UPC: 771857020663

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748814
Product Name 5888A Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details