Capital Lighting, Inc. 1568-20A Flush Mounts-Bowl Style 748804

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857024111
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857024111

Suppliers

Company
Product
Description
Supplier Links
1568-20A Flush Mounts-Bowl Style - 748804 - Capital Lighting, Inc.
Columbus, OH, USA
1568-20A Flush Mounts-Bowl Style
748804
1568-20A Flush Mounts-Bowl Style 748804
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857024111

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Type: G16.5
Qty: 9
Wattage: 40
Finish: Polished Gold
UPC: 771857024111

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748804
Product Name 1568-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details