Capital Lighting, Inc. 28514-1 Lamps-Swing Arm-Floor 748727

Description
PRODUCT DETAILS / SPECS Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Wood Tone Weight: 16 Product Name: One Light Floor Lamp UPC: 792977285145 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Wood Tone Weight: 16 Product Name: One Light Floor Lamp UPC: 792977285145 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28514-1 Lamps-Swing Arm-Floor - 748727 - Capital Lighting, Inc.
Columbus, OH, USA
28514-1 Lamps-Swing Arm-Floor
748727
28514-1 Lamps-Swing Arm-Floor 748727
PRODUCT DETAILS / SPECS Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Wood Tone Weight: 16 Product Name: One Light Floor Lamp UPC: 792977285145 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Height: 57.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Wood Tone
Weight: 16
Product Name: One Light Floor Lamp
UPC: 792977285145
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748727
Product Name 28514-1 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details