Capital Lighting, Inc. NA1616BN Flush Mounts-Bowl Style 748606

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Flush Mount UPC: 611728090435 Category: Flush Mount Glass: Acid Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Flush Mount UPC: 611728090435 Category: Flush Mount Glass: Acid Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NA1616BN Flush Mounts-Bowl Style - 748606 - Capital Lighting, Inc.
Columbus, OH, USA
NA1616BN Flush Mounts-Bowl Style
748606
NA1616BN Flush Mounts-Bowl Style 748606
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Flush Mount UPC: 611728090435 Category: Flush Mount Glass: Acid Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 11
Product Name: Three Light Flush Mount
UPC: 611728090435
Category: Flush Mount
Glass: Acid Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748606
Product Name NA1616BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details