Capital Lighting, Inc. 5035 Sconces-Single Candle 748585

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Silver Product Name: One Light Wall Bracket UPC: 771857075946 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Silver Product Name: One Light Wall Bracket UPC: 771857075946 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5035 Sconces-Single Candle - 748585 - Capital Lighting, Inc.
Columbus, OH, USA
5035 Sconces-Single Candle
748585
5035 Sconces-Single Candle 748585
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Silver Product Name: One Light Wall Bracket UPC: 771857075946 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Length 13.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Silver
Product Name: One Light Wall Bracket
UPC: 771857075946
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748585
Product Name 5035 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details