Capital Lighting, Inc. 5034 Large Chandeliers-Candle 748582

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Polished Silver UPC: 771857034592
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Polished Silver UPC: 771857034592

Suppliers

Company
Product
Description
Supplier Links
5034 Large Chandeliers-Candle - 748582 - Capital Lighting, Inc.
Columbus, OH, USA
5034 Large Chandeliers-Candle
748582
5034 Large Chandeliers-Candle 748582
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Polished Silver UPC: 771857034592

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 14
Wattage: 60
Finish: Polished Silver
UPC: 771857034592

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748582
Product Name 5034 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details