Capital Lighting, Inc. 5032 Mid. Chandeliers-Candle 748581

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Silver UPC: 771857034578
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Silver UPC: 771857034578

Suppliers

Company
Product
Description
Supplier Links
5032 Mid. Chandeliers-Candle - 748581 - Capital Lighting, Inc.
Columbus, OH, USA
5032 Mid. Chandeliers-Candle
748581
5032 Mid. Chandeliers-Candle 748581
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Silver UPC: 771857034578

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Silver
UPC: 771857034578

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748581
Product Name 5032 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details