Capital Lighting, Inc. 2994-40H Mid. Chandeliers-Candle 748568

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver UPC: 771857010305
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver UPC: 771857010305

Suppliers

Company
Product
Description
Supplier Links
2994-40H Mid. Chandeliers-Candle - 748568 - Capital Lighting, Inc.
Columbus, OH, USA
2994-40H Mid. Chandeliers-Candle
748568
2994-40H Mid. Chandeliers-Candle 748568
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver UPC: 771857010305

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Silver
UPC: 771857010305

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748568
Product Name 2994-40H Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details