Capital Lighting, Inc. 6860-40S Large Chandeliers-Candle 748566

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 46.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Polished Silver UPC: 771857016109
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 46.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Polished Silver UPC: 771857016109

Suppliers

Company
Product
Description
Supplier Links
6860-40S Large Chandeliers-Candle - 748566 - Capital Lighting, Inc.
Columbus, OH, USA
6860-40S Large Chandeliers-Candle
748566
6860-40S Large Chandeliers-Candle 748566
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 46.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Polished Silver UPC: 771857016109

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 60
Finish: Polished Silver
UPC: 771857016109

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748566
Product Name 6860-40S Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details