Capital Lighting, Inc. 6818-40S Large Chandeliers-Candle 748564

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 68.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Polished Silver UPC: 771857015881
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 68.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Polished Silver UPC: 771857015881

Suppliers

Company
Product
Description
Supplier Links
6818-40S Large Chandeliers-Candle - 748564 - Capital Lighting, Inc.
Columbus, OH, USA
6818-40S Large Chandeliers-Candle
748564
6818-40S Large Chandeliers-Candle 748564
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 68.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Polished Silver UPC: 771857015881

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 68.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Polished Silver
UPC: 771857015881

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748564
Product Name 6818-40S Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details