Capital Lighting, Inc. 6862-40S Mini Pendants-Chain 748563

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver UPC: 771857016147
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver UPC: 771857016147

Suppliers

Company
Product
Description
Supplier Links
6862-40S Mini Pendants-Chain - 748563 - Capital Lighting, Inc.
Columbus, OH, USA
6862-40S Mini Pendants-Chain
748563
6862-40S Mini Pendants-Chain 748563
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver UPC: 771857016147

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Silver
UPC: 771857016147

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748563
Product Name 6862-40S Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details