Capital Lighting, Inc. 6863-40S Mini Pendants-Chain 748561

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Silver UPC: 771857016154
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Silver UPC: 771857016154

Suppliers

Company
Product
Description
Supplier Links
6863-40S Mini Pendants-Chain - 748561 - Capital Lighting, Inc.
Columbus, OH, USA
6863-40S Mini Pendants-Chain
748561
6863-40S Mini Pendants-Chain 748561
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Silver UPC: 771857016154

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Silver
UPC: 771857016154

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748561
Product Name 6863-40S Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details