Capital Lighting, Inc. 6814-40S Large Chandeliers-Candle 748545

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857004229
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857004229

Suppliers

Company
Product
Description
Supplier Links
6814-40S Large Chandeliers-Candle - 748545 - Capital Lighting, Inc.
Columbus, OH, USA
6814-40S Large Chandeliers-Candle
748545
6814-40S Large Chandeliers-Candle 748545
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857004229

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Silver
UPC: 771857004229

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748545
Product Name 6814-40S Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details