Capital Lighting, Inc. 6810-20S Mid. Chandeliers-Candle 748543

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Polished Gold UPC: 771857036190
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Polished Gold UPC: 771857036190

Suppliers

Company
Product
Description
Supplier Links
6810-20S Mid. Chandeliers-Candle - 748543 - Capital Lighting, Inc.
Columbus, OH, USA
6810-20S Mid. Chandeliers-Candle
748543
6810-20S Mid. Chandeliers-Candle 748543
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Polished Gold UPC: 771857036190

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: E12 Candelabra
Qty: 5
Wattage: 60
Finish: Polished Gold
UPC: 771857036190

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748543
Product Name 6810-20S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details