Capital Lighting, Inc. 6813-20S Mid. Chandeliers-Candle 748542

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Polished Gold UPC: 771857036220
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Polished Gold UPC: 771857036220

Suppliers

Company
Product
Description
Supplier Links
6813-20S Mid. Chandeliers-Candle - 748542 - Capital Lighting, Inc.
Columbus, OH, USA
6813-20S Mid. Chandeliers-Candle
748542
6813-20S Mid. Chandeliers-Candle 748542
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Polished Gold UPC: 771857036220

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 39.00
Bulb
Type: E12 Candelabra
Qty: 12
Wattage: 60
Finish: Polished Gold
UPC: 771857036220

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748542
Product Name 6813-20S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details