Capital Lighting, Inc. 2995-40H Mid. Chandeliers-Candle 748539

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Silver UPC: 771857010336
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Silver UPC: 771857010336

Suppliers

Company
Product
Description
Supplier Links
2995-40H Mid. Chandeliers-Candle - 748539 - Capital Lighting, Inc.
Columbus, OH, USA
2995-40H Mid. Chandeliers-Candle
748539
2995-40H Mid. Chandeliers-Candle 748539
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Silver UPC: 771857010336

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Polished Silver
UPC: 771857010336

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748539
Product Name 2995-40H Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details