Capital Lighting, Inc. 2992-40L Sconces-Triple Candle 748538

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Length 21.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Wall bracket Silver UPC: 771857010206 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Length 21.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Wall bracket Silver UPC: 771857010206 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2992-40L Sconces-Triple Candle - 748538 - Capital Lighting, Inc.
Columbus, OH, USA
2992-40L Sconces-Triple Candle
748538
2992-40L Sconces-Triple Candle 748538
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Length 21.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Wall bracket Silver UPC: 771857010206 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Length 21.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Silver
Product Name: Three Light Wall bracket Silver
UPC: 771857010206
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748538
Product Name 2992-40L Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details