Capital Lighting, Inc. 2991-40L Sconces-Double Candle 748535

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Wall bracket UPC: 771857010145 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Wall bracket UPC: 771857010145 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2991-40L Sconces-Double Candle - 748535 - Capital Lighting, Inc.
Columbus, OH, USA
2991-40L Sconces-Double Candle
748535
2991-40L Sconces-Double Candle 748535
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Wall bracket UPC: 771857010145 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Length 17.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Silver
Product Name: Two Light Wall bracket
UPC: 771857010145
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748535
Product Name 2991-40L Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details