Capital Lighting, Inc. 2997-40H Mid. Chandeliers-Candle 748534

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857010428
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857010428

Suppliers

Company
Product
Description
Supplier Links
2997-40H Mid. Chandeliers-Candle - 748534 - Capital Lighting, Inc.
Columbus, OH, USA
2997-40H Mid. Chandeliers-Candle
748534
2997-40H Mid. Chandeliers-Candle 748534
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857010428

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Silver
UPC: 771857010428

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748534
Product Name 2997-40H Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details